The SR100 is a series of thermal transfer ribbons manufactured by Brady Corporation, a leading provider of identification solutions. These ribbons are designed for use with Brady printers to create durable and long-lasting labels for various industrial and commercial applications.
Applications:
- Wire and Cable Marking
- Component Labeling
- Equipment Identification
- Asset Tracking
- General Purpose Labeling
Features:
- Thermal Transfer Printing: Creates durable labels using heat transfer technology.
- Smear Resistant: Resists smearing and fading for long-lasting readability.
- Chemical Resistant: Withstands exposure to various chemicals and solvents.
- Abrasion Resistant: Withstands abrasion and scratching.
- Various Colors Available: Offers a range of colors for color-coding and visual identification.
- Designed for Brady Printers: Ensures optimal performance with Brady label printers.
Benefits:
- Durable Labels: Creates long-lasting labels that withstand harsh environments.
- Clear and Legible Printing: Ensures clear and easy-to-read labels for accurate identification.
- Reduced Label Replacement: Durable construction minimizes the need for frequent label replacement.
- Improved Efficiency: Reliable printing reduces downtime and improves labeling efficiency.
Technical Specifications:
The SR100 ribbons are available in various widths and lengths to suit different label printer models and application requirements. They are typically made from a wax/resin blend for optimal durability and resistance to chemicals and abrasion. The operating temperature range is dependent on the specific label material being printed on. Detailed specifications, including compatibility with specific Brady printers and label materials, can be found in Brady's product documentation.