EN
  • EN
  • DE
  • IT

BMP41-AC

Part No BMP41-AC
Manufacturer Brady Corporation
Catalog Custom Parts (B - D)
Description BMP41 AC Adapter / Battery Charger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1155307-BMP41-AC
Categories Custom Parts
Manufacturer Brady Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BMP41-AC CAD Model

Description

The Brady BMP41-AC is an AC adapter specifically designed for use with the Brady BMP41 label printer. It provides a reliable power source, ensuring continuous operation for various labeling tasks. This adapter is crucial for environments where battery power is not feasible or when extended printing sessions are required.

Applications

  • Continuous Label Printing: Powers the Brady BMP41 printer for extended periods without relying on battery power.
  • Industrial Labeling: Used in manufacturing, warehousing, and construction environments to create durable labels for asset tracking, wire marking, and safety signage.
  • Electrical Labeling: Suitable for labeling electrical panels, components, and wiring in compliance with industry standards.
  • Data Communication Labeling: Powers the printer for labeling network cables, patch panels, and other data communication equipment.
  • Laboratory Labeling: Used in research and clinical laboratories for labeling samples, equipment, and storage containers.

Features

  • AC Power Input: Accepts standard AC voltage, providing a convenient power source.
  • Specific Compatibility: Designed explicitly for the Brady BMP41 label printer, ensuring proper voltage and current delivery.
  • Reliable Power Supply: Offers a stable and consistent power supply, preventing interruptions during printing.
  • Durable Construction: Built to withstand the demands of industrial environments.
  • Compact Design: Easy to store and transport.

Benefits

  • Uninterrupted Operation: Ensures continuous printer operation, eliminating the need for battery changes or charging.
  • Consistent Performance: Provides a stable power source, resulting in consistent print quality.
  • Cost-Effective: Reduces the reliance on batteries, lowering operational costs over time.
  • Convenient: Simplifies the labeling process by providing a readily available power source.
  • Increased Productivity: Enables longer printing sessions without interruptions, boosting productivity.

Additional Details

The Brady BMP41-AC adapter typically features a standard AC plug on one end and a DC connector compatible with the BMP41 printer on the other. The output voltage and current are specifically tailored to meet the power requirements of the BMP41 printer. Check the printer's documentation or the adapter's label for specific voltage and current ratings.

Using the correct AC adapter is crucial for the proper functioning and longevity of the Brady BMP41 label printer. Using an incompatible adapter may damage the printer or result in unreliable performance.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Rohm Semiconductor
Lowest to $0.0644
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess