EN
  • EN
  • DE

TISP61511D-S

Part No TISP61511D-S
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description DUAL FORWARD-CONDUCTING P-GATE THYRISTORS PROGRAMMABLE OVERVOLTAGE PROTECTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Bourns Inc.
Win Source Part Number 217084-TISP61511D-S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP61511D-S CAD Model

Description

The TISP61511D-S is a surge protection thyristor manufactured by Bourns, Inc. It's designed to safeguard telecommunication lines and sensitive electronic equipment from damaging transient voltage surges. This device is part of the TISP series, providing a reliable and fast-acting solution for overvoltage protection.

Applications:

  • Telecommunication line protection: Protecting telephone lines from overvoltage events caused by lightning or other electrical disturbances.
  • Central office equipment: Ensuring the reliable operation of sensitive equipment within telecommunication central offices.
  • Data communication lines: Protecting data transmission equipment from damage caused by voltage surges.
  • Customer premises equipment (CPE): Safeguarding equipment such as modems, routers, and telephones in homes and businesses.

Features:

  • Low voltage overshoot: Minimizes voltage overshoot during surge events, providing enhanced protection for downstream components.
  • Fast response time: Quickly clamps the voltage to a safe level in response to overvoltage conditions.
  • High surge current capability: Designed to withstand high surge currents without failure.
  • Surface mount packaging: Facilitates automated assembly and efficient use of board space.
  • RoHS compliant: Meets environmental standards, ensuring the device is free from hazardous substances.

Benefits:

  • Improved system reliability: Protects electronic equipment from damage caused by voltage surges, enhancing overall system reliability.
  • Reduced downtime: Minimizes equipment downtime due to surge-related failures.
  • Lower maintenance costs: Reduces the need for repairs and replacements caused by surge damage.
  • Enhanced safety: Protects users from electrical hazards associated with voltage surges.
  • Compliance with industry standards: Meets relevant industry standards for surge protection.

Additional Details:

The TISP61511D-S typically features a breakover voltage around 11V, providing overvoltage protection for equipment operating at lower voltage levels. Always refer to the datasheet for precise technical specifications. As a thyristor, it switches to a low-impedance state when the voltage exceeds its breakover voltage, diverting the surge current away from protected circuitry. Key parameters to consider during circuit design include holding current and on-state voltage, which affect the device's operation and reset characteristics following a surge event. Its surface-mount design enables efficient assembly and space utilization in various applications.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess