The TISP3219T3BJR-S is a Transient Voltage Suppressor (TVS) manufactured by Bourns, Inc. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning surges, inductive load switching, and electrostatic discharge (ESD). This device is part of the TISP3000 series, known for its robustness and reliability in overvoltage protection.
Applications
- Telecommunications Equipment: Protects telephone lines and related equipment from lightning surges.
- Data Communication Lines: Safeguards data lines such as RS-485, Ethernet, and other communication interfaces from overvoltage events.
- Industrial Control Systems: Protects sensitive control circuitry in industrial environments from voltage transients.
- Power Supplies: Provides overvoltage protection for power supply inputs.
Features
- Transient Voltage Suppression (TVS): Designed to suppress transient voltage spikes quickly and effectively.
- Low Clamping Voltage: Provides a low clamping voltage to protect sensitive components.
- High Surge Current Capability: Capable of handling high surge currents without damage.
- Bidirectional Protection: Offers protection against both positive and negative voltage transients.
- Surface Mount Package: Available in a surface mount package for easy integration into circuit boards.
Benefits
- Enhanced Equipment Reliability: Protects electronic equipment from damage caused by voltage transients, increasing overall reliability.
- Reduced Downtime: Prevents equipment failures caused by overvoltage events, minimizing downtime.
- Cost Savings: Reduces the need for costly repairs and replacements of damaged equipment.
- Easy Installation: Surface mount package allows for easy integration into circuit boards.
In summary, the TISP3219T3BJR-S from Bourns, Inc. is a reliable Transient Voltage Suppressor (TVS) that protects sensitive electronic equipment from voltage transients. Its low clamping voltage, high surge current capability, and bidirectional protection make it suitable for a variety of applications where overvoltage protection is required.