EN
  • EN
  • DE

TICP206D-S

Part No TICP206D-S
Manufacturer Bourns Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO-92
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
RoHS State Request Verification
Win Source Part Number 758663-TICP206D-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TICP206D-S CAD Model

Description

The TICP206D-S is a thyristor surge protector (TSP) manufactured by Bourns, designed to protect sensitive electronic equipment from voltage transients caused by lightning strikes, electrostatic discharge (ESD), and other surge events. This device offers robust protection and is commonly used in telecom and datacom applications.

Applications:

  • Telecommunication equipment (e.g., telephone lines, modems)
  • Datacom equipment (e.g., Ethernet ports, network interfaces)
  • Industrial control systems
  • Security systems
  • Consumer electronics

Features:

  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Fast response time: Quickly clamps voltage surges to protect downstream components.
  • High surge current capability: Can withstand high surge currents without degradation.
  • Bidirectional protection: Provides protection against both positive and negative voltage surges.
  • Surface mount package: Enables automated assembly and reduces board space.
  • RoHS compliant: Complies with environmental regulations.
  • Low leakage current: Minimizes power consumption during normal operation.

Benefits:

  • Protection against voltage surges: Prevents damage to sensitive electronic equipment.
  • Improved system reliability: Enhances the reliability of electronic systems by protecting against surge events.
  • Reduced downtime: Minimizes downtime caused by surge-related failures.
  • Compliance with safety standards: Helps meet safety standards for surge protection.
  • Easy installation: Surface mount package simplifies installation and reduces manufacturing costs.

The TICP206D-S TSP works by clamping voltage surges to a safe level, preventing them from reaching sensitive components. When a voltage surge occurs, the TSP rapidly switches to a low-impedance state, diverting the surge current to ground. Once the surge has subsided, the TSP returns to its high-impedance state, allowing normal operation to resume.

This device is commonly used in telecommunication equipment to protect telephone lines from lightning strikes and other voltage surges. It is also used in datacom equipment to protect Ethernet ports and network interfaces. The TICP206D-S is designed to meet the requirements of various industry standards for surge protection.

The specific clamping voltage and surge current capability of the TICP206D-S can vary depending on the application. Refer to the Bourns datasheet for detailed specifications.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess