EN
  • EN
  • DE

TBU-DB055-100-WH-Q

Part No TBU-DB055-100-WH-Q
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description IC SURGE PROT 550V 6DFN /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Bourns Inc.
Series Automotive, AEC-Q101, TBU®
Package Tape & Reel
Voltage - Clamping 550V
Technology Internal Switch
Number of Circuits 2
Applications Automotive
Mounting SMD (SMT)
Package / Case 6-TDFN
Supplier Device Package 6-DFN (6.5x5.5)
Base Product Number TBU-DB055
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names TBU-DB055-100-WH-QCT,TBU-DB055-100-WH-QTR,TBU-DB055-100-WH-QDKR
Standard Package 3,000
Win Source Part Number 1027964-TBU-DB055-100-WH-Q
Ultra Librarian 3D Model Ultra Librarian TBU-DB055-100-WH-Q CAD Model

Description

The TBU-DB055-100-WH-Q is a Bourns TBU® High-Speed Protector (HSP). These devices are designed to protect against faults caused by short circuits, overcurrent, or overvoltage events. They are specifically engineered to enhance the reliability of electronic equipment by providing a robust defense against transient surges.

Applications

  • Solid State Relays (SSR): Used to protect the sensitive components within SSRs from voltage surges.
  • Industrial Control Systems: Protects control systems from voltage spikes that can damage programmable logic controllers (PLCs) and other critical equipment.
  • Security Systems: Safeguards security devices, such as alarm panels and surveillance cameras, from electrical surges.
  • Power Supplies: Protects power supplies from overvoltage conditions, preventing damage to connected devices.
  • Lighting Systems: Protects LED drivers and other lighting components from voltage transients.

Features

  • TBU® Technology: Utilizes Bourns' patented TBU® technology for high-speed protection.
  • Low Clamping Voltage: Offers a low clamping voltage to effectively protect downstream circuitry.
  • Fast Response Time: Provides a rapid response to overcurrent events, minimizing the duration of the surge.
  • Compact Size: Designed in a compact package for easy integration into various applications.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage surges, improving overall system reliability.
  • Reduced Downtime: Minimizes downtime by preventing equipment failures caused by electrical transients.
  • Cost Savings: Reduces the need for costly repairs and replacements of damaged equipment.
  • Improved Safety: Enhances safety by preventing electrical hazards associated with overvoltage events.
  • Simplified Design: Simplifies circuit design by providing a robust and easy-to-implement protection solution.

Additional Details

The TBU-DB055-100-WH-Q has a voltage rating of 100V and a surge current rating of 55A. It operates over a temperature range of -40°C to +85°C. This device is designed for use in a wide range of applications where protection against overvoltage and overcurrent conditions is critical. The TBU technology ensures that the device quickly responds to fault conditions, protecting downstream components from damage. Its small size and ease of use make it a popular choice for designers looking to enhance the robustness of their electronic systems.

You May Also Be Interested in

Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Bourns Inc.
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9526 $50.1942
42+ $2.4226 $101.7492
64+ $2.3469 $150.2016
89+ $2.2712 $202.1368
114+ $2.1955 $250.2870
153+ $1.9684 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess