EN
  • EN
  • DE

SRU5028-100Y

Part No SRU5028-100Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description Inductor Power Shielded Wirewound 10uH 30% 100KHz 18Q-Factor Ferrite 1.8A 0.063Ohm DCR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Nonstandard
Composition Wirewound
Core Material Ferrite
Current Rating 1.8 A
DC Current 1.8 A
DC Resistance (DCR) 63 mΩ
Depth 5.4 mm
Height 2.8 mm
Height - Seated (Max) 2.9972 mm
Inductance 10 µH
Inductance Tolerance 30 %
Lead Free Lead Free
Length 5.2 mm
Max DC Current 1.8 A
Max Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
Q Factor 18
Radiation Hardening No
REACH SVHC No SVHC
Resistance 63 mΩ
RMS Current (Irms) 1.8 A
RoHS Compliant
Saturation Current 1.4 A
Schedule B 8504500000, 8504500000
Self Resonant Frequency 25 MHz
Shielding Shielded
Termination SMD/SMT
Test Frequency 100 kHz
Tolerance 30 %
Width 5.2 mm
Win Source Part Number 1127084-SRU5028-100Y
Categories Fixed Inductors
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRU5028-100Y CAD Model

Description

The SRU5028-100Y is a semi-shielded power inductor manufactured by Bourns Inc. It is designed for use in DC-DC converters and power supply applications where high efficiency and compact size are important. This inductor features a shielded construction to minimize electromagnetic interference (EMI) and offers a wide range of inductance values to suit various circuit requirements.

Applications

  • DC-DC converters
  • Power supplies
  • Notebook computers
  • Portable devices
  • LED lighting
  • Automotive electronics

Features

  • Semi-shielded construction for low EMI
  • High saturation current
  • Low DC resistance (DCR)
  • Compact size
  • Operating temperature range: -40°C to +125°C
  • RoHS compliant

Benefits

  • Reduces electromagnetic interference, improving overall system performance.
  • Handles high currents without saturation, ensuring stable operation.
  • Minimizes power losses, increasing efficiency.
  • Allows for smaller and lighter designs.
  • Suitable for a wide range of operating temperatures.
  • Complies with environmental regulations.

Additional Details

The SRU5028-100Y features an inductance value of 10 µH and is designed to handle a saturation current of approximately 3.4A. Its low DC resistance minimizes power losses, contributing to higher overall efficiency in the application circuit. The semi-shielded construction helps reduce EMI, making it suitable for use in sensitive electronic devices. The inductor is available in a surface-mount package for easy assembly.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2493 $51.1065
490+ $0.2046 $100.2540
760+ $0.1982 $150.6320
1,045+ $0.1918 $200.4310
1,350+ $0.1854 $250.2900
1,810+ $0.1662 $300.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess