EN
  • EN
  • DE

SRU1028A-470Y

Part No SRU1028A-470Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 47UH 1.3A 230 MOHM SMD / 47 µH Shielded Drum Core, Wirewound Inductor 1.3 A 230mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRU1028A
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 47 µH
Tolerance ±30%
Current Rating (Amps) 1.3 A
Current - Saturation (Isat) 1.1A
Shielding Shielded
DC Resistance (DCR) 230mOhm Max
Q @ Freq 20 @ 2.52MHz
Frequency - Self Resonant 11MHz
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.394" L x 0.394" W (10.00mm x 10.00mm)
Height - Seated (Max) 0.122" (3.10mm)
Base Product Number SRU1028A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names SRU1028A-470YTR,SRU1028A-470YCT,SRU1028A-470Y-ND,SRU1028A-470YDKR
Standard Package 1,000
Win Source Part Number 1165107-SRU1028A-470Y
Ultra Librarian 3D Model Ultra Librarian SRU1028A-470Y CAD Model

Description

The SRU1028A-470Y is a semi-shielded power inductor manufactured by Bourns, Inc. It is designed for use in a variety of power supply applications, including DC-DC converters, voltage regulators, and power amplifiers. The inductor features a compact size, high current handling capability, and low DC resistance, making it suitable for high-efficiency and space-constrained designs.

Applications:

  • DC-DC converters
  • Voltage regulators
  • Power amplifiers
  • LED drivers
  • Portable devices

Features:

  • Semi-shielded construction: Provides a balance between EMI performance and cost.
  • High current handling capability: Designed to handle high DC currents without saturation.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact size: Allows for space-saving circuit designs.
  • Operating temperature range: Wide operating temperature range for reliable performance in various environments.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Reduced EMI: Semi-shielded construction minimizes interference with other components.
  • High efficiency: Low DCR reduces power losses and improves overall system efficiency.
  • Compact size: Small footprint allows for space-saving designs.
  • High reliability: Robust design ensures reliable performance in demanding applications.
  • Excellent current handling: Handles high currents without performance degradation.

Additional Details:

The SRU1028A-470Y inductor has an inductance value of 47µH. The specific dimensions, saturation current, and other electrical characteristics can be found in the Bourns datasheet for this part number. This inductor is typically surface mounted and is suitable for automated assembly processes. Its combination of small size, high performance, and semi-shielded construction makes it a popular choice for modern power supply designs.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7690 $61.5200
185+ $0.6310 $116.7350
285+ $0.6114 $174.2490
395+ $0.5916 $233.6820
505+ $0.5719 $288.8095
680+ $0.5127 $348.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess