EN
  • EN
  • DE

SDR0805-330KL

Part No SDR0805-330KL
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 33UH 1.2A 140 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 33μH
Tolerance ±10%
Current Rating 1.2A
Current - Saturation 1.9A
DC Resistance (DCR) 140 mOhm Max
Q @ Freq 15 @ 2.52MHz
Frequency - Self Resonant 10MHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.209" (5.30mm)
Win Source Part Number 1095077-SDR0805-330KL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDR0805-330KL CAD Model

Description

The SDR0805-330KL is a shielded power inductor from Bourns Inc., designed for use in various power supply and filtering applications. This inductor is characterized by its small size, high current handling capability, and excellent EMI performance due to its shielded construction.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and other DC-DC converter topologies.
  • Power Supplies: Filtering and energy storage in power supplies for various electronic devices.
  • LED Lighting: Power management in LED drivers.
  • Portable Devices: Power filtering in smartphones, tablets, and other battery-powered devices.
  • RF Devices: Impedance matching and filtering in RF circuits.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Handling: Capable of handling significant current levels without saturation.
  • Small Size: Compact 0805 footprint saves board space.
  • Low DC Resistance (DCR): Minimizes power losses, improving efficiency.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Reduced EMI: Shielding helps to minimize noise and interference with other components in the circuit.
  • Improved Efficiency: Low DCR reduces power losses and improves overall system efficiency.
  • Space Saving: Small size allows for use in compact designs.
  • Reliable Performance: Bourns' quality ensures consistent and reliable performance.
  • Easy to Solder: Designed for automated surface mount assembly.

Additional Details:

The SDR0805-330KL has an inductance value of 33µH (330) and a tolerance of 10% (K). The "L" indicates the tolerance of the inductance. It is designed for reflow soldering and is supplied in tape and reel packaging for automated assembly. This inductor is suitable for a wide range of operating temperatures, making it a versatile component for various applications. The shielded construction is particularly important in applications where EMI is a concern, such as in wireless communication devices and sensitive analog circuits. Its compact size and high performance make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6955 $52.1625
180+ $0.5707 $102.7260
275+ $0.5529 $152.0475
375+ $0.5350 $200.6250
485+ $0.5172 $250.8420
650+ $0.4637 $301.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,980 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess