EN
  • EN
  • DE

SDAX-2RX-X

Part No SDAX-2RX-X
Manufacturer Bourns Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case DIP2
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 756483-SDAX-2RX-X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDAX-2RX-X CAD Model

Description

The SDAX-2RX-X is a Surge Arrester, specifically a Gas Discharge Tube (GDT), manufactured by Bourns Inc. GDTs are used to protect sensitive electronic equipment from voltage surges caused by lightning strikes, power surges, and electrostatic discharge (ESD). This device is designed to divert high surge currents away from protected circuits, preventing damage to components.

Applications:

  • Telecommunications Equipment: Protecting telephone lines and communication interfaces from lightning surges.
  • Power Supplies: Protecting power supply circuits from voltage transients.
  • Industrial Control Systems: Safeguarding control systems from electrical disturbances.
  • Data Lines: Protecting data communication lines and network interfaces.
  • Outdoor Lighting: Protecting LED lighting systems from lightning and power surges.

Features:

  • High Surge Current Capability: Designed to handle large surge currents without failure.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • Fast Response Time: Quickly responds to voltage surges to provide protection.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Compact Size: Allows for easy integration into various electronic devices.

Benefits:

  • Protection from Voltage Surges: Prevents damage to sensitive electronic components.
  • Improved System Reliability: Reduces the risk of equipment failure due to electrical disturbances.
  • Enhanced Safety: Protects users and equipment from electrical hazards.
  • Long Service Life: Designed for reliable performance over an extended period.

The SDAX-2RX-X has a typical DC breakdown voltage rating (Vdc) that defines the voltage at which the GDT will begin to conduct. The surge current rating indicates the maximum surge current the device can withstand without damage, usually specified with an 8/20µs waveform. Its low capacitance ensures minimal impact on signal integrity, which is crucial in high-speed data communication applications. The device is designed to be robust and reliable, providing long-term protection in harsh environmental conditions. The compact size makes it easy to integrate into existing circuit designs. This GDT is commonly used in telecom, industrial, and consumer electronic applications to safeguard equipment from transient voltage events and ensure continuous operation.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess