EN
  • EN
  • DE

PT78158EL-4

Part No PT78158EL-4
Manufacturer Bourns Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 283233-PT78158EL-4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT78158EL-4 CAD Model

Description

The Bourns PT78158EL-4 is a precision potentiometer designed for accurate voltage trimming and adjustment in electronic circuits. This potentiometer offers a robust solution for applications requiring fine-tuning and calibration.

Applications

  • Power Supplies: Used for voltage adjustment and calibration in power supply circuits to ensure stable and accurate output voltages.
  • Instrumentation: Employed in various types of test and measurement equipment to fine-tune signal levels and calibrate sensors.
  • Audio Equipment: Utilized in audio amplifiers and mixing consoles for volume control, gain adjustment, and tone shaping.
  • Industrial Controls: Integrated into industrial control systems for setting process parameters, adjusting motor speeds, and calibrating feedback loops.
  • Medical Devices: Used in medical equipment for precise voltage adjustments in diagnostic and therapeutic applications.

Features

  • High Precision: Offers precise adjustment with a multi-turn design, allowing for accurate voltage setting.
  • Robust Construction: Features a durable construction that withstands environmental conditions and mechanical stress.
  • Compact Size: Designed for easy integration into densely populated circuit boards.
  • Wide Resistance Range: Available in various resistance values to suit a wide range of applications.
  • Sealed Design: Some models may feature a sealed design to protect against dust and moisture.

Benefits

  • Improved Accuracy: Enables precise voltage adjustments, leading to improved accuracy in electronic circuits.
  • Enhanced Stability: Provides stable and reliable performance, ensuring consistent operation over time.
  • Easy Adjustment: Allows for easy and repeatable adjustments, simplifying the calibration process.
  • Increased Reliability: Offers high reliability and long life, reducing the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of applications requiring precise voltage control.

Additional Details

The PT78158EL-4 potentiometer typically features a resistance tolerance of ±10% or better, providing consistent performance across units. It is designed to operate within a specified temperature range, typically from -55°C to +125°C, ensuring reliable operation in harsh environments. The potentiometer’s power rating is typically around 0.25W to 0.5W, making it suitable for low-power applications. The adjustment mechanism is designed for smooth and precise control, allowing for fine-tuning without abrupt changes in resistance.

The physical dimensions of the PT78158EL-4 are compact, enabling easy integration into various circuit board layouts. The terminals are designed for easy soldering, ensuring a secure and reliable electrical connection. The materials used in the construction of the potentiometer are chosen for their durability and resistance to corrosion, ensuring long-term reliability. The potentiometer is also designed to meet industry standards for safety and performance, providing confidence in its reliability and suitability for various applications. The part is commonly used in applications where precise and stable voltage trimming is critical, such as in calibration equipment, feedback control systems, and precision measurement instruments.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.1571
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1559
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.3927
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess