EN
  • EN
  • DE

MF-USMF020

Part No MF-USMF020
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Description MF-USMF Series - PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1221792-MF-USMF020
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Multimedia, Automotive
Ultra Librarian 3D Model Ultra Librarian MF-USMF020 CAD Model

Description

The MF-USMF020 is a resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) resettable fuse, manufactured by Bourns Inc. It's designed to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that blow and need replacement, a PPTC fuse increases its resistance dramatically during an overcurrent event, limiting the current flow. Once the fault is removed, the fuse cools down and returns to its low-resistance state, allowing normal circuit operation to resume.

Applications

  • USB Ports: Protects USB ports on computers, laptops, and other devices from overcurrent damage caused by faulty USB devices or short circuits.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to protect sensitive components from overcurrent conditions due to battery faults or charging issues.
  • Game Consoles: Protects game consoles from damage caused by overcurrent events.
  • Hard Drives and Solid State Drives (SSDs): Protects data storage devices from overcurrent surges that can corrupt data or damage the drive.
  • Printers and Scanners: Protects the internal circuitry of printers and scanners from overcurrent faults.

Features

  • Resettable: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Surface Mount Package: Designed for surface mount assembly, making it easy to integrate into modern electronic devices.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Fast Trip Time: Responds quickly to overcurrent events, limiting the amount of energy that reaches the protected circuit.
  • Low Resistance: Offers low normal operating resistance, minimizing voltage drop and power dissipation.

Benefits

  • Enhanced Circuit Protection: Provides reliable protection against overcurrent events, preventing damage to sensitive components.
  • Reduced Downtime: Eliminates the need to replace blown fuses, reducing downtime and maintenance costs.
  • Improved Reliability: Resettable nature improves the overall reliability of the protected circuit.
  • Simplified Design: Easy to integrate into circuit designs with standard surface mount assembly techniques.
  • Cost-Effective: Reduces the cost of ownership compared to traditional fuses by eliminating the need for replacements.

Additional Details

The MF-USMF020 has a hold current of 0.2 Amps and a trip current of around 0.4 Amps. The maximum voltage rating is typically 6V to 30V. The typical trip time at 200% of the hold current is less than 5 seconds. It complies with industry safety standards. The operating temperature range is usually between -40°C to +85°C. It is lead-free and RoHS compliant.

You May Also Be Interested in

Eaton Bussmann
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.0681
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 24V 500MA 1812
Lowest to $0.4543
Littelfuse Inc.
PTC RESET FUSE 60V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 30V 200MA 1210
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.1343
Murata Electronics North America
THERMISTOR PTC 140V 5.6 OHM 120C
Need more? Email Us
RFE/Fuzetec
PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.0830
Eaton / Cutler Hammer
PTC RESET FUSE 33V 750MA 1812
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0439 $57.9480
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess