EN
  • EN
  • DE

CAT3612HV2-T2

Part No CAT3612HV2-T2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 12TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 7V
Channel Output Current 150mA (Flash)
Frequency 1MHz
Dimming Multi-Step
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-TDFN (3x3)
Win Source Part Number 140209-CAT3612HV2-T2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT3612HV2-T2 CAD Model

Description

ON Semiconductor CAT3612HV2-T2 LED Driver

The ON Semiconductor CAT3612HV2-T2 is a versatile and efficient LED driver integrated circuit (IC) designed to meet the needs of various lighting applications. It is particularly well-suited for portable devices such as smartphones, tablets, and handheld gaming devices, where power efficiency and compact design are paramount.

The CAT3612HV2-T2 is a high-voltage version in the CAT3612 series, capable of driving up to four LEDs in series with a maximum output voltage of 22V. This feature allows for consistent brightness and color matching across multiple LEDs, which is critical for devices with backlit displays or status indicators.

One of the key advantages of this LED driver is its fractional charge pump, which provides high efficiency across a wide range of input voltages. The device operates from a 3V to 5.5V supply, making it compatible with standard battery technologies used in portable devices. The charge pump requires only a few external components, including small ceramic capacitors, which helps to minimize the overall footprint of the lighting solution.

The CAT3612HV2-T2 also incorporates a built-in 1x/1.5x/2x mode fractional charge pump that maintains efficiency when driving a string of LEDs at varying input voltages. This feature ensures optimal battery life by automatically adjusting the charge pump gain based on the LED forward voltage requirements.

For dimming control, the device offers a 32-step logarithmic brightness control, which can be accessed via a simple one-wire digital interface. This allows for smooth and precise brightness adjustments, enhancing the user experience in applications where variable illumination is necessary.

Safety features of the CAT3612HV2-T2 include over-voltage protection, which guards against conditions that could lead to excessive voltage on the LED pins, and thermal shutdown protection, which prevents damage from overheating.

Overall, the ON Semiconductor CAT3612HV2-T2 is a reliable and power-efficient solution for driving LEDs in compact electronic devices. Its combination of high-voltage support, fractional charge pump efficiency, and user-friendly dimming control makes it an excellent choice for designers looking to enhance the visual appeal and functionality of their products.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1335 $64.0050
70+ $1.7507 $122.5490
105+ $1.6959 $178.0695
145+ $1.6413 $237.9885
185+ $1.5865 $293.5025
245+ $1.4224 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess