EN
  • EN
  • DE

MF-MSMF110L-2

Part No MF-MSMF110L-2
Manufacturer Bourns Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case 1812
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 711188-MF-MSMF110L-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MF-MSMF110L-2 CAD Model

Description

The MF-MSMF110L-2 is a resettable fuse, also known as a Polymeric Positive Temperature Coefficient (PPTC) device, manufactured by Bourns Inc. These devices are used for overcurrent protection in various electronic circuits. When an overcurrent condition occurs, the PPTC device increases its resistance, limiting the current and protecting the circuit. Once the overcurrent condition is removed, the device cools down and returns to its low-resistance state, effectively resetting the fuse.

Applications:

  • USB Ports: Protection for USB ports on computers and peripherals.
  • Portable Electronics: Battery pack and charging circuit protection in devices like smartphones and tablets.
  • Disk Drives: Overcurrent protection in hard disk drives and solid-state drives.
  • General Electronics: Overcurrent protection in various electronic circuits.

Features:

  • Resettable Fuse: Automatically resets after the fault condition is removed.
  • Surface Mount: Designed for surface mount assembly.
  • Compact Size: Small form factor for use in densely populated circuit boards.
  • Low Resistance: Minimal impact on normal circuit operation.
  • Fast Trip Time: Quick response to overcurrent events.

Benefits:

  • Overcurrent Protection: Prevents damage to electronic components from excessive current flow.
  • Eliminates Fuse Replacement: Resettable functionality eliminates the need to replace traditional fuses.
  • Increased Reliability: Solid-state construction provides reliable performance.
  • Reduced Downtime: Automatic reset minimizes downtime associated with fuse replacement.

Additional Details:

The MF-MSMF110L-2 has a hold current of 1.1A and a trip current of 2.2A. The maximum voltage rating is 16V. The device is available in a 1206 package size. The operating temperature range is -40°C to +85°C. It is RoHS compliant, meaning it meets environmental regulations. The device's resistance increases significantly when the trip current is exceeded, limiting the fault current to a safe level.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0634 $58.0110
2,220+ $0.0521 $115.6620
3,435+ $0.0505 $173.4675
4,730+ $0.0489 $231.2970
6,115+ $0.0473 $289.2395
8,175+ $0.0424 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess