EN
  • EN
  • DE

H-127

Part No H-127
Manufacturer Bourns Inc.
Catalog Potentiometers, Variable Resistors Accessories
Description PANEL MOUNT ASSEMBLY HARDWARE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Washer
For Use With/Related Products Rotary Potentiometers
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1533677-H-127
Ultra Librarian 3D Model Ultra Librarian H-127 CAD Model

Description

N

You May Also Be Interested in

ETI Systems
SCALE DIAL 0.25\
Need more? Email Us
Ohmite
RHEOSTAT DIAL D94000
Need more? Email Us
Amphenol
SHAFT PT15 FIG 6 CREAM
Need more? Email Us
411
Kilo International
SCALE DIAL 0.25\
Need more? Email Us
ETI Systems
SCALE DIAL 20 TURN LOCKING
Need more? Email Us
CTS Electrocomponents
NUT NICKEL PLATED 3/8-32 THIN
Need more? Email Us
ETI Systems
POT/DIAL 2K 1\
Need more? Email Us
CTS Electrocomponents
LOCK WASHER BLACK FOR 3/8 THREAD
Need more? Email Us
ETI Systems
POT/DIAL 10K 1\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess