EN
  • EN
  • DE

CRA2010-FZR020-ELF

Part No CRA2010-FZR020-ELF
Manufacturer Bourns Inc.
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 737713-CRA2010-FZR020-ELF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CRA2010-FZR020-ELF CAD Model

Description

The CRA2010-FZR020-ELF is a chip resistor manufactured by Bourns Inc. It is a surface mount device (SMD) designed for use in a wide range of electronic circuits. This resistor is known for its stability, reliability, and compact size, making it ideal for applications where space is limited.

Applications

  • Consumer Electronics (e.g., smartphones, tablets)
  • Industrial Equipment
  • Automotive Electronics
  • Medical Devices
  • Power Supplies

Features

  • Surface Mount Design: Facilitates automated assembly and reduces board space.
  • 2010 Package Size: Standard size for easy integration into existing designs.
  • 20 mOhm Resistance: Very low resistance value for current sensing applications.
  • High Power Rating: Can withstand high power dissipation.
  • Tight Tolerance: Provides accurate resistance values.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Reduced Board Space: Compact size allows for higher component density.
  • Improved Circuit Performance: Accurate resistance values ensure optimal circuit operation.
  • Increased Reliability: Stable and robust design ensures long-term performance.
  • Simplified Assembly: Surface mount design facilitates automated assembly.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The CRA2010-FZR020-ELF resistor utilizes a thick film resistive element for enhanced stability and reliability. It's designed to operate over a wide temperature range, making it suitable for various environmental conditions. The resistor is typically supplied on tape and reel for automated assembly. The manufacturer's datasheet provides detailed information on the resistor's electrical characteristics, thermal performance, and soldering recommendations. It's important to consult the datasheet to ensure proper application and handling of the resistor. This component is often used in current sensing applications because of the very low resistance value.

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess