EN
  • EN
  • DE

CM100505-1N0DL

Part No CM100505-1N0DL
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 1NH 400MA 50 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 1 nH Unshielded Wirewound Inductor 400 mA 50mOhm Max 0402 (1005 Metric)
Manufacturer Bourns Inc.
Series CM100505
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 0402 (1005 Metric)
Case / Package 0402 (1005 Metric)
Family Name CM100505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915546-CM100505-1N0DL
Ultra Librarian 3D Model Ultra Librarian CM100505-1N0DL CAD Model

Description

The CM100505-1N0DL is a wire-wound chip inductor from Bourns Inc., designed for use in a variety of high-frequency applications. This inductor features a small form factor, high Q-factor, and excellent self-resonant frequency, making it suitable for impedance matching, RF filtering, and signal conditioning circuits.

Applications:

  • RF Filters: Used in RF filters to attenuate unwanted signals.
  • Impedance Matching: Employed in impedance matching networks to optimize signal transfer.
  • Oscillator Circuits: Used in oscillator circuits to provide inductance for frequency control.
  • Wireless Communication Devices: Found in wireless communication devices for signal conditioning.
  • High-Frequency Circuits: Employed in various high-frequency applications requiring precise inductance values.

Features:

  • Wire-Wound Construction: Provides high Q-factor and stable inductance values.
  • Small Form Factor: Allows for high-density circuit designs.
  • High Self-Resonant Frequency (SRF): Extends the usable frequency range of the inductor.
  • Excellent Q-Factor: Minimizes energy loss and improves circuit performance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Signal Quality: High Q-factor ensures minimal signal loss and distortion.
  • Compact Design: Small size allows for space-saving designs in portable devices.
  • Stable Performance: Wire-wound construction provides stable inductance values over temperature and frequency.
  • Optimized for High Frequency: High SRF allows for operation in high-frequency circuits.
  • Reliable Operation: Robust design ensures reliable operation in various environments.

Additional Details:

The CM100505-1N0DL is a surface-mount device (SMD) with a 1005 (1.0 x 0.5 mm) footprint. Its inductance value is 1.0 nH (nanohenry). Refer to the Bourns Inc. datasheet for precise electrical characteristics, Q-factor, SRF, and recommended soldering profiles.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess