EN
  • EN
  • DE

CGA1206MLA-31551E

Part No CGA1206MLA-31551E
Manufacturer Bourns Inc.
Catalog TVS - Varistors, MOVs
Description VARISTOR 39.5V 200A 1206  /  39.5 V 200 A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Bourns Inc.
Series ChipGuard® MLA
Package Tape & Reel (TR)
Maximum AC Volts 25 V
Maximum DC Volts 31 V
Varistor Voltage (Min) 35.1 V
Varistor Voltage (Typ) 39.5 V
Varistor Voltage (Max) 43.9 V
Current - Surge 200 A
Energy 1J
Number of Circuits 1
Capacitance @ Frequency 550 pF @ 1 kHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 1206 (3216 Metric)
Base Product Number CGA1206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Standard Package 4,000
Win Source Part Number 1068602-CGA1206MLA-31551E
Ultra Librarian 3D Model Ultra Librarian CGA1206MLA-31551E CAD Model

Description

The Bourns Inc. CGA1206MLA-31551E is a circuit protection electronic component that belongs to the TVS - Varistors, MOVs category.

  • Series: ChipGuard® MLA series
  • Package: tape & reel (TR)
  • Number of Circuits: 1
  • Standard Package: 4,000
  • Capacitance: 550 pF @ 1 kHz
  • Varistor Voltage: 35.1 V (Min), 39.5 V (Typ), and 43.9 V (Max)
  • Surge Current: 200 A
  • Maximum AC Voltage: 25 V
  • Maximum DC Voltage: 31 V
  • Energy: 1J
  • Mounting Type: surface mount, MLCV
  • Package/Case: 1206 (3216 Metric)
  • Temperature Range: -55°C ~ 125°C (TA)
  • Win Source Part Number: 1068602-CGA1206MLA-31551E

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess