EN
  • EN
  • DE

CGA0805MLA-31251E

Part No CGA0805MLA-31251E
Manufacturer Bourns Inc.
Catalog TVS - Varistors, MOVs
Description VARISTOR 39.5V 80A 0805 / Var MLV 25VAC/31VDC 80A 43.9V 0805 SMD Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series ChipGuard
Packaging Reel package
Varistor Voltage (Minimum) 35.1V
Varistor Voltage (Typ) 39.5V
Varistor Voltage (Maximum) 43.9V
Current - Surge 80A
Energy 0.30J
Number of Circuits 1
Maximum AC Volts 25VAC
Maximum DC Volts 31VDC
Capacitance @ Frequency 250pF @ 1kHz
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount, MLCV
Package 0805
Win Source Part Number 778251-CGA0805MLA-31251E
Popularity Medium
Supply and Demand Status Balance
Family Name CGA-MLA
Introduction Date July 25, 2014
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CGA0805MLA-31251E CAD Model

Description

The Bourns Inc. ChipGuard series from Bourns Inc. is a surface mount, MLCV mounting circuit protection varistor with a capacitance of 250pF @ 1kHz.

  • Capacitance: 250pF @ 1kHz
  • Varistor Voltage: 39.5V (Minimum: 35.1V, Maximum: 43.9V)
  • Packaging: Reel
  • Package Size: 0805
  • Circuits: 1
  • Product Category: Circuit Protection
  • Introduction Date: July 25, 2014
  • ECCN: EAR99
  • Estimated EOL Date: 2030
  • Supply and Demand Status: Balanced

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess