EN
  • EN
  • DE

CD214B-B330

Part No CD214B-B330
Manufacturer Bourns Inc.
Catalog Diodes, Rectifiers - Single
Description CD214B-B320 ~ B360 Schottky Barrier Rectifier Chip Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1159500-CD214B-B330
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD214B-B330 CAD Model

Description

The CD214B-B330 is a surface-mount Schottky Barrier Rectifier from Bourns, Inc., designed for applications requiring efficient rectification, fast switching speeds, and low forward voltage drop. This diode is part of the SMA (DO-214AC) package family and is suitable for automated placement, making it ideal for high-volume manufacturing. This rectifier diode is commonly used in various electronic circuits to convert AC voltage to DC voltage.

Applications:

  • Switching Power Supplies: Used in the output rectification stage for converting AC to DC efficiently.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current when the switch is turned off.
  • Polarity Protection: Prevents damage from incorrect polarity connections.
  • DC-DC Converters: Enables efficient voltage conversion in various electronic devices.
  • LED Lighting: Used in LED drivers to ensure efficient and stable current flow.

Features:

  • High Surge Current Capability: Provides protection against transient surges.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables fast and efficient rectification.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • SMA (DO-214AC) Package: Industry-standard package for easy integration.

Benefits:

  • Improved Efficiency: The low forward voltage drop reduces power dissipation and improves overall circuit efficiency.
  • Reliable Performance: Designed to withstand high surge currents, ensuring reliable operation in demanding applications.
  • Compact Design: The surface-mount package saves space on the PCB, allowing for smaller and more compact designs.
  • Simplified Assembly: The SMA package is suitable for automated assembly, reducing manufacturing costs.
  • Enhanced Protection: Provides protection against reverse polarity and voltage surges, improving the robustness of electronic circuits.

Additional Details:

The CD214B-B330 has a repetitive peak reverse voltage of 30V. Its forward current is typically around 3A. It operates within a temperature range suitable for most commercial and industrial applications. The device conforms to industry standards and is RoHS compliant, ensuring environmental responsibility. The package is designed for reflow soldering processes. This diode is particularly useful where space is at a premium and efficient power conversion is required. The low forward voltage drop contributes to lower heat generation. Also, the high surge current capability ensures a more robust and reliable design in applications where voltage spikes are common. The device offers a cost-effective solution for a variety of rectification needs.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess