EN
  • EN
  • DE

CD214A-B130L

Part No CD214A-B130L
Manufacturer Bourns Inc.
Catalog END - OF - LIFE
Description Schottky Barrier Rectifier Chip Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1159489-CD214A-B130L
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD214A-B130L CAD Model

Description

The CD214A-B130L is a surface mount Schottky barrier rectifier manufactured by Bourns, Inc. It is designed for efficient rectification with a low forward voltage drop and fast switching speed. This particular model includes a lower profile package for space constrained applications. Note that this part is designated as END-OF-LIFE by the manufacturer.

Applications

  • DC-DC Converters in low profile applications
  • Reverse Polarity Protection in space-sensitive designs
  • Freewheeling Diodes
  • High-Frequency Switching Power Supplies
  • Portable Electronics

Features

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Surface Mount Package (SMA, Low Profile): Allows for automated assembly in tight spaces.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power loss.
  • Enhanced Reliability: High surge current capability protects against voltage transients.
  • Compact Design: The low-profile SMA package allows for ultra-small circuit designs.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The CD214A-B130L typically features a maximum repetitive reverse voltage (Vrrm) of 30V and a forward current (If) rating of 1A. The forward voltage drop is typically around 0.5V at 1A. It comes in a standard SMA (DO-214AC) package, but with a reduced height. It is important to consult the official datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. Because this is an end-of-life product, sourcing may be limited and alternative components should be considered for new designs. The Schottky barrier construction results in very fast switching speeds compared to standard silicon diodes.

The CD214A-B130L offers a balance of performance and size, making it particularly suited for power rectification in space-constrained applications. However, due to its end-of-life status, careful consideration should be given to its availability and potential replacement options.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess