EN
  • EN
  • DE

MF52A1473J3950

Part No MF52A1473J3950
Manufacturer Cantherm
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 47KOHM 3950K BEAD / NTC Thermistor 47k Bead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - NTC Thermistors
Mfr Cantherm
Series MF52
Package Bulk
Product Status Active
Resistance in Ohms @ 25°C 47k
Resistance Tolerance ±5%
B Value Tolerance ±1%
B25/50 3950K
Temperature Range - Operating -55°C ~ 125°C
Power - Max 50 mW
Mounting Type Through Hole
Package / Case Bead
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 884541-MF52A1473J3950
Ultra Librarian 3D Model Ultra Librarian MF52A1473J3950 CAD Model

Description

The 884541-MF52A1473J3950 is an NTC thermistor temperature sensor from the MF52 series.

  • Manufacturer: Cantherm
  • Product Name: 884541-MF52A1473J3950
  • Type: NTC Thermistor Temperature Sensor
  • Series: MF52
  • Package: Bulk
  • Package Quantity: 500 pcs
  • Maximum Power Rating: 50 mW
  • Resistance @ 25°C: 47k Ohms
  • Resistance Tolerance: ±5%
  • B Value Tolerance: ±1%
  • B25/50 Value: 3950K
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Through-Hole
  • Package/Case Type: Bead
  • Status: Active

You May Also Be Interested in

Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3969K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 1KOHM 3420K 1206
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3950K DISC
Need more? Email Us
Honeywell
THERMISTOR NTC 500OHM 3260K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
Honeywell
THERMISTOR NTC 2KOHM 3068K BEAD
Need more? Email Us
Vishay
THERM NTC 2.2KOHM 3977K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERM NTC 500KOHM 4567K DO35
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3960K DO35
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess