EN
  • EN
  • DE

SMCJ45CA-Q

Part No SMCJ45CA-Q
Manufacturer Bourns Inc.
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Bourns Inc.
Series Automotive, AEC-Q101, SMCJ-Q
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 72.7V
Current - Peak Pulse (10/1000µs) 20.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMC)
Base Product Number SMCJ45
Other Names SMCJ45CA-QTR,SMCJ45CA-QCT,SMCJ45CA-Q
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301314-SMCJ45CA-Q
Ultra Librarian 3D Model Ultra Librarian SMCJ45CA-Q CAD Model

Description

The SMCJ45CA-Q is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Bourns Inc. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). The 'CA' suffix indicates a bidirectional configuration, providing protection against both positive and negative voltage transients. The '-Q' indicates that the part meets specific quality and reliability requirements, often involving enhanced testing or specific manufacturing processes.

Applications

  • Power Supplies: Providing surge protection for both AC/DC and DC/DC power supplies.
  • Telecommunications Equipment: Protecting telecommunication lines and equipment from lightning surges.
  • Industrial Control Systems: Safeguarding I/O interfaces and control circuitry in industrial environments.
  • Automotive Electronics: Protecting sensitive automotive control units (ECUs) and sensors from voltage transients.
  • Aerospace Applications: Protecting electronic systems from voltage spikes in aircraft and other aerospace equipment.

Features

  • Bidirectional TVS Diode: Clamps voltage in both directions, providing protection against positive and negative transients.
  • Surface Mount SMC Package: Compact SMC (DO-214AB) package for easy PCB assembly.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly responds to transient voltage events, ensuring effective protection.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage surges, improving overall system reliability.
  • Reduced Downtime and Maintenance Costs: Minimizes equipment downtime and repair costs associated with transient-related failures.
  • Extended Product Lifespan: Prolongs the lifespan of electronic devices by protecting them from electrical overstress.
  • Cost-Effective Protection: Provides a cost-effective solution for safeguarding valuable electronic assets.
  • Simplified Design: Easy to integrate into new and existing designs due to its small size and surface-mount package.

Additional Details

The SMCJ45CA-Q has a standoff voltage of 45V. Its bidirectional configuration makes it suitable for applications where the polarity of the transient voltage is uncertain. The SMC package simplifies assembly and allows for efficient PCB layout. This device meets RoHS standards. The '-Q' designation indicates that the part has undergone additional testing and quality control measures, making it suitable for applications requiring high reliability and performance.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess