EN
  • EN
  • DE

AV14K2220122NIR1HT

Part No AV14K2220122NIR1HT
Manufacturer Bourns Inc.
Catalog TVS - Varistors, MOVs
Description VARISTOR  /  24 V 1.2 kA Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Bourns Inc.
Series AVHT
Package Tape & Reel
Maximum AC Volts 14 V
Maximum DC Volts 16 V
Varistor Voltage (Min) 21.6 V
Varistor Voltage (Typ) 24 V
Varistor Voltage (Max) 26.4 V
Current - Surge 1.2 kA
Energy 5.8J
Number of Circuits 1
Capacitance @ Frequency 10000 pF @ 1 kHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 2220 (5750 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Names 118-AV14K2220122NIR1HTCT,118-AV14K2220122NIR1HTDKR,118-AV14K2220122NIR1HTTR
Standard Package 1,000
Win Source Part Number 1133250-AV14K2220122NIR1HT
Ultra Librarian 3D Model Ultra Librarian AV14K2220122NIR1HT CAD Model

Description

The AV14K2220122NIR1HT is a circuit protection electronic component that is part of the AVHT series. The AV14K2220122NIR1HT is manufactured by Bourns Inc..

  • Varistor Voltage (min): 21.6 V
  • Varistor Voltage (typ): 24 V
  • Varistor Voltage (max): 26.4 V
  • Maximum AC Volts: 14 V
  • Maximum DC Volts: 16 V
  • Energy: 5.8J
  • Current Surge: 1.2kA
  • Mounting Type: Surface Mount, MLCV
  • Package: Tape & Reel
  • Temperature Range: -55°C ~ 150°C (TA)

You May Also Be Interested in

EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess