Products specifications Report Issue?

Category Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Mfr Bourns Inc.
Series AC
Package Bag
Product Status Active
Type Breaker
Rated Functioning Temperature 85°C (185°F)
Reset Temperature 40°C (104°F)
Voltage Rating - DC 28
Current Rating (Amps) 35 A
Approval Agency cUL, TUV, UL
Package / Case Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.20.0040
Win Source Part Number 1361830-AC85ABD
Ultra Librarian 3D Model Ultra Librarian AC85ABD CAD Model

Description

The Bourns Inc. AC series thermal cutoff (thermal fuse) is manufactured by Bourns Inc. and is a circuit protection device that provides overcurrent and overtemperature protection for electronic circuits.

  • Current Rating: 35A
  • Voltage Rating: 28V DC
  • Breaker Type: Thermal Cutoff
  • Rated Functioning Temperature: 85°C
  • Reset Temperature: 40°C
  • Approvals: cUL, TUV, UL
  • Package: Nonstandard
  • Supplied In: Bag
  • Product Status: Active
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 7.5A 32VDC BLADE MICRO
Need more? Email Us
ECAD model for 033707.5LXS
Littelfuse Inc.
FUSE BRD MNT 4A 125VAC/VDC AXIAL
Need more? Email Us
ECAD model for 0251004.HAT1L
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 5X20MM
Need more? Email Us
ECAD model for GMC-1.5-R
Littelfuse Inc.
FUSE CERAMIC 2A 440VAC 3AB 3AG
Need more? Email Us
ECAD model for 35412000029
Schurter Inc.
FUSE CERM 500MA 500VAC 3AB 3AG
Need more? Email Us
ECAD model for 7022.0570
Littelfuse Inc.
FUSE AUTO 20A 32VAC 32VDC BLADE
Need more? Email Us
ECAD model for 0MIN020.VPGLO
Littelfuse Inc.
FUSE AUTO 7.5A 58VDC BLADE MINI
Need more? Email Us
ECAD model for 089107.5H
Littelfuse Inc.
FUSE AUTO 30A 32VAC 32VDC BLADE
Need more? Email Us
ECAD model for 0MIN030.VPGLO
Eaton Bussmann
FUSE BOARD MNT 6.3A 250VAC RAD
Need more? Email Us
ECAD model for SR-5-6.3A-BK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7330 $58.6400
190+ $0.6016 $114.3040
290+ $0.5827 $168.9830
400+ $0.5639 $225.5600
515+ $0.5451 $280.7265
690+ $0.4888 $337.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention