EN
  • EN
  • DE

7914S-GN5-000G

Part No 7914S-GN5-000G
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Description Tactile Switches 4mm KEY SWITCH SMD Right Angle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040846-7914S-GN5-000G
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7914S-GN5-000G CAD Model

Description

The 7914S-GN5-000G is a common mode choke manufactured by Bourns Inc. It is designed to suppress common mode noise in electronic circuits, which is a type of electromagnetic interference (EMI) that can disrupt the performance of sensitive electronic equipment. This choke is commonly used in power supplies, data lines, and signal lines to reduce noise and improve signal integrity.

Applications:

  • Power Supplies
  • Data Lines (USB, Ethernet)
  • Signal Lines
  • Audio Equipment
  • Telecommunications Equipment

Features:

  • Effective Common Mode Noise Suppression: Provides significant attenuation of common mode noise.
  • High Impedance: Offers high impedance to common mode currents, effectively blocking noise.
  • Low Differential Mode Impedance: Minimizes signal distortion on differential pairs.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced System Performance: Minimizes the impact of EMI on sensitive electronic equipment.
  • Reduced Emissions: Helps to meet regulatory requirements for electromagnetic compatibility (EMC).
  • Simplified Design: Easy to integrate into existing circuits with minimal impact on signal characteristics.
  • Increased Reliability: Protects electronic components from damage caused by excessive noise.

Additional Details:

The 7914S-GN5-000G choke typically has a specific inductance value and impedance characteristic optimized for common mode noise suppression. It is designed to operate over a wide frequency range, effectively blocking noise across various frequencies. The choke is constructed with high-quality materials to ensure reliable performance and long-term stability. It is typically available in a surface-mount package for easy assembly onto printed circuit boards. The 'GN5' likely refers to a specific series or design characteristic, while '000G' may indicate a specific revision or manufacturing code. Common mode chokes are essential components in many electronic systems to ensure reliable operation and compliance with regulatory standards. They work by providing a high impedance path for common mode currents, while allowing differential mode signals to pass through with minimal attenuation. Its performance characteristics and compact size make it a popular choice for various electronic devices.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
IBM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess