EN
  • EN
  • DE

4816P-002-560

Part No 4816P-002-560
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
Resistance 56 Ω
RoHS Non-Compliant
Tolerance 2 %
Win Source Part Number 1007288-4816P-002-560
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4816P-002-560 CAD Model

Description

The 4816P-002-560 is a thick film bussed resistor network manufactured by Bourns Inc. This component integrates multiple resistors within a single package, all sharing a common connection, often referred to as a 'bus.' This design simplifies circuit layouts and reduces the number of discrete components needed, making it ideal for applications where space is a premium and efficient design is crucial.

Applications

  • Pull-up Resistors: Commonly used in digital circuits to ensure a defined high state when an input is not actively driven.
  • Pull-down Resistors: Similarly used to ensure a defined low state when an input is floating.
  • Keyboard Matrix: Provides a cost-effective way to implement keyboard scanning circuitry.
  • LED Current Limiting: Can be used in conjunction with other components to limit current through multiple LEDs.
  • Digital Logic Circuits: Simplifies the implementation of logic gates and other digital functions.

Features

  • Bussed Configuration: All resistors are connected to a common bus, simplifying wiring.
  • Thick Film Technology: Offers excellent stability and reliability over a wide temperature range.
  • SIP Package: Single In-line Package is easy to insert and solder onto printed circuit boards.
  • Multiple Resistors: Contains multiple resistors in a single package, reducing component count and board space.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Space Saving: Reduces board space requirements compared to using individual resistors.
  • Simplified Assembly: Easier to handle and place during the manufacturing process.
  • Improved Reliability: Consistent performance across all resistors in the network.
  • Reduced Component Count: Simplifies the bill of materials and reduces inventory management overhead.
  • Cost Effective: Can lower the overall cost of the circuit by reducing component count and assembly time.

Additional Details

The 4816P-002-560 typically features 16 pins and contains 8 resistors connected to a common bus. The '560' designation likely indicates a resistance value of 56 Ohms per resistor, but this should be confirmed with the Bourns datasheet. The power rating per resistor and for the entire network will be specified in the datasheet. The operating temperature range is generally between -55°C and +125°C. Always consult the specific Bourns datasheet for accurate specifications and performance characteristics.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess