EN
  • EN
  • DE

4116R-G89-331

Part No 4116R-G89-331
Manufacturer Bourns Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178911-4116R-G89-331
Categories Custom Parts
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4116R-G89-331 CAD Model

Description

The Bourns 4116R-G89-331 is a thick film resistor network designed for pull-up/pull-down applications and general circuit standardization. It consists of multiple resistors within a single package, simplifying PCB layout and reducing component count.

Applications

  • Pull-Up Resistors: Used to provide a default high voltage level to digital inputs.
  • Pull-Down Resistors: Used to provide a default low voltage level to digital inputs.
  • Logic Circuits: Employed in digital circuits for level shifting and impedance matching.
  • Memory Circuits: Used for termination and biasing in memory systems.
  • Microcontroller Circuits: Integrated into microcontroller designs for input and output interfacing.

Features

  • Multiple Resistors in One Package: Reduces component count and simplifies PCB layout.
  • Thick Film Construction: Provides stable and reliable resistance values.
  • Isolated Resistors: Each resistor is electrically isolated from the others, allowing for flexible circuit design.
  • SIP (Single In-line Package): Allows for easy insertion into through-hole PCBs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Simplified PCB Layout: Reduces the number of components and wiring needed, streamlining PCB design.
  • Reduced Component Count: Saves space and cost by integrating multiple resistors into a single package.
  • Improved Reliability: Thick film construction ensures stable and consistent performance.
  • Easy Installation: SIP package simplifies insertion and soldering.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The 4116R-G89-331 features 8 isolated resistors, each with a resistance value of 330 ohms (331). The 'G89' likely indicates a specific pin configuration or resistor network schematic. The power rating per resistor is typically 0.25 watts, and the resistance tolerance is usually ±2% or ±5%. The operating temperature range is typically from -55°C to +125°C. The SIP package has 9 pins, with one pin typically used as a common connection or no connection (NC). The resistors are typically made of a metal glaze material deposited on a ceramic substrate.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Amd
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess