EN
  • EN
  • DE

3374X-1-503E

Part No 3374X-1-503E
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Composition Cermet
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
RoHS Compliant
Voltage 200 V
Win Source Part Number 1038156-3374X-1-503E
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3374X-1-503E CAD Model

Description

The 3374X-1-503E is a multi-turn trimming potentiometer manufactured by Bourns, designed for precise resistance adjustment in electronic circuits. Its multi-turn capability allows for fine-tuning and calibration, making it suitable for applications requiring accuracy and stability.

Applications

  • Calibration of electronic equipment
  • Gain adjustment in amplifiers
  • Offset voltage trimming
  • Setting current limits
  • Precision voltage dividers

Features

  • Multi-Turn Adjustment: Enables precise and repeatable resistance settings.
  • Sealed Construction: Protects against dust, moisture, and other environmental contaminants.
  • High Resolution: Provides fine adjustment resolution for accurate calibration.
  • Stable Resistance Value: Offers consistent performance over time and temperature variations.
  • Through-Hole Mounting: Designed for easy installation on PCBs.
  • 50 kOhm Resistance: The nominal resistance value is 50 kOhms.

Benefits

  • Precise Calibration: Multi-turn design allows for accurate and repeatable adjustments.
  • Reliable Operation: Sealed construction ensures consistent performance in harsh environments.
  • Long-Term Stability: Stable resistance value minimizes drift and ensures long-term accuracy.
  • Easy Installation: Through-hole mounting simplifies the assembly process.
  • Versatile Applications: Suitable for a wide range of applications requiring precise resistance trimming.

Additional Details

The 3374X-1-503E trimming potentiometer utilizes a multi-turn mechanism to achieve high-resolution resistance adjustment. Its sealed construction makes it suitable for applications where exposure to dust or moisture is a concern. The 50 kOhm resistance value is indicated by the '503' portion of the part number, where '50' represents 50 and '3' represents a multiplier of 10^3. The 'X' typically indicates a specific package style or terminal configuration within the 3374 series. Refer to the Bourns datasheet for comprehensive specifications, including tolerance, temperature coefficient, power rating, and operating temperature range. Ensure proper soldering techniques are employed during installation to prevent damage to the component. Multi-turn trimpots are commonly used in circuits requiring infrequent but accurate adjustments to maintain optimal performance over time. The 'E' at the end likely refers to specific testing or packaging details.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess