EN
  • EN
  • DE

DS2405Z/T&R

Part No DS2405Z/T&R
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SWITCH ADDRESS NCH O-D SOT223 / Addressable Switch 4-Pin(3+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Interface 1-Wire
Operating Supply Voltage 2.8 V ~ 6 V
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Mounting SMD
Win Source Part Number 773225-DS2405Z/T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2405
Introduction Date October 22, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2405Z/T&R CAD Model

Description

Product Overview: DS2405Z/T&R by Maxim Integrated

The DS2405Z/T&R is a versatile and compact single-addressable switch device from the industry-renowned brand, Maxim Integrated. This product is part of Maxim's innovative 1-Wire® series, which is designed to provide a cost-effective solution for applications that require simple and low-speed communications with a microcontroller via a single data line. The DS2405Z/T&R is particularly suitable for use in systems where interfacing to a switch or status sensor is needed.

Key Features

  • 1-Wire Interface: Allows for simple one-wire communication, minimizing the number of wires required for data transmission and making it ideal for applications with limited space or where a minimalistic design is crucial.
  • Addressable Switch: The device is equipped with a unique factory-lasered 64-bit registration number that ensures that no two devices are alike, which allows for multiple DS2405Z/T&R devices to exist on the same 1-Wire bus without the risk of address conflicts.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power requirements, making it suitable for battery-powered or energy-conscious applications.
  • Compact Packaging: The DS2405Z/T&R comes in a small package, making it easy to incorporate into various designs without requiring a lot of board space.
  • Tape and Reel (T&R) Packaging: Supplied in a tape and reel format, this product is optimized for automated assembly processes, ensuring ease of integration into manufacturing workflows.

Applications

The DS2405Z/T&R is highly versatile and can be used in a broad range of applications. It is particularly well-suited for:

  • Device identification and authentication
  • Switch monitoring in industrial systems
  • Environmental sensing and data logging
  • Accessory or peripheral management

In summary, the DS2405Z/T&R by Maxim Integrated is a reliable and efficient solution for designers looking to add a simple switch or sensor interface to their systems. Its unique 1-Wire interface, low power design, and compact form factor make it an excellent choice for a myriad of applications.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess