EN
  • EN
  • DE

3046L-1-102

Part No 3046L-1-102
Manufacturer Bourns Inc.
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 3.81MM WIRE LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 3.81mm (0 ~ 0.15")
Output Resistive
Actuator Type Round Shaft
Linearity ±5%
Resistance 1 kOhms
Resistance Tolerance ±20%
Mounting Type Chassis Mount
Termination Style Wire Leads
Temperature Range - Operating -55°C ~ 125°C
Case / Package Module, Wire Leads, Threaded
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1574276-3046L-1-102
Ultra Librarian 3D Model Ultra Librarian 3046L-1-102 CAD Model

Description

N

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD
Lowest to $12.4293
ams
SENSOR ANGLE 360DEG SMD
Lowest to $13.1667
Allegro MicroSystems, LLC
XTREMESENSE TMR
Need more? Email Us
TDK Corporation
SENSOR ANGLE 360DEG SMD
Lowest to $29.1045
Allegro MicroSystems, LLC
3D HALL-EFFECT SENSOR IC WITH SI
Need more? Email Us
Isentek Inc.
3D Angle Sensor
Need more? Email Us
Allegro MicroSystems, LLC
ASIL ANGLE SENSOR W/ LINEARIZATI
Lowest to $5.5300
Allegro MicroSystems, LLC
LINEAR HALL-EFFECT SENSOR IC WI1
Need more? Email Us
Infineon Technologies
IC HALL SENSOR LINEAR TDSO-16
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess