EN
  • EN
  • DE

2QSP24-RJ2-272LF

Part No 2QSP24-RJ2-272LF
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Description Rnet - Thin Film
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036471-2QSP24-RJ2-272LF
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2QSP24-RJ2-272LF CAD Model

Description

The 2QSP24-RJ2-272LF is a precision potentiometer manufactured by Bourns Inc. This component is designed to provide accurate and reliable variable resistance, making it suitable for a variety of applications requiring precise control and adjustment.

Applications

  • Industrial control systems: Used for fine-tuning parameters in automated machinery and processes.
  • Audio equipment: Employed for volume control, tone adjustment, and other audio signal manipulation.
  • Test and measurement instruments: Integrated into devices requiring precise resistance adjustment, such as signal generators and calibrators.
  • Medical equipment: Used in devices requiring precise control, such as infusion pumps and diagnostic equipment.
  • Robotics: Utilized for calibrating sensors and controlling motor speeds.

Features

  • High precision: Offers accurate and repeatable resistance adjustment.
  • Durable construction: Built to withstand environmental stress and mechanical wear.
  • Compact size: Allows for integration into small form factor devices.
  • RJ2 termination: Designed for easy and secure connection.
  • Low temperature coefficient: Provides stable performance across a wide range of operating temperatures.

Benefits

  • Improved control: Enables precise adjustments in various applications, leading to enhanced performance.
  • Increased reliability: Ensures consistent performance over an extended lifespan, reducing maintenance needs.
  • Simplified integration: The RJ2 termination allows for faster and more secure assembly, saving time and resources.
  • Enhanced stability: The low temperature coefficient minimizes drift and ensures accurate readings under varying environmental conditions.
  • Reduced downtime: The robust design and reliable performance contribute to longer operational life and less frequent failures.

Additional Details

The 2QSP24-RJ2-272LF potentiometer features a resistance value of 2.7 kΩ. It is designed to operate within specified voltage and current limits, as detailed in the Bourns datasheet. The component's mechanical specifications include dimensions, shaft type, and mounting options. The material composition of the resistive element and housing are selected for optimal performance and durability. It is compliant with industry standards for RoHS and other environmental regulations.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess