EN
  • EN
  • DE

2036-60-B2LF

Part No 2036-60-B2LF
Manufacturer Bourns Inc.
Catalog Circuit Protection Accessories
Description Tube; Gas Discharge; 5MM Dia.; 3 Electrode; 600V +/-20%@100V/S; 2PF@1MHZ Ipcapacitanc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Capacitance 2 pF
Mounting SMD (SMT)
Case / Package Radial
Depth 5.1 mm
Fail Short No
Height 5.1 mm
Lead Diameter 800 µm
Lead Free Yes
Lead Pitch 4.4 mm
Length 9.6 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Poles 3
Number of Terminals 3
Peak Pulse Current 20 kA
REACH SVHC No SVHC
RoHS Compliant
Termination Radial
Tolerance 20 %
Win Source Part Number 1038296-2036-60-B2LF
Categories Circuit Protection Accessories
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2036-60-B2LF CAD Model

Description

The Bourns Inc. 2036-60-B2LF is a radial capacitor with a capacitance of 2 pF and a tolerance of 20 percent.

  • Capacitance: 2 pF
  • Tolerance: 20 percent
  • Peak Pulse Current: 20 kA
  • UL Approved: Yes
  • Height: 5.1 mm
  • Depth: 5.1 mm
  • Length: 9.6 mm
  • Number of Terminals: Three
  • Application: Circuit Protection Accessories
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Package: Radial
  • Mounting: Through Hole
  • Minimum Operating Temperature: -55 degrees Celsius
  • Maximum Operating Temperature: 85 degrees Celsius

You May Also Be Interested in

Littelfuse Inc.
COVER FOR MAXIHOLDER 152003.
Need more? Email Us
Littelfuse Inc.
FUSEHOLDER KNOB 5X20 SCREWDRVR
Lowest to $4.8262
Siemens
TRML KIT FOR MCS SW STND LUG 6AW
Need more? Email Us
Littelfuse Inc.
MODULE 4 STUD ASSEMBLY M6 THREAD
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSE SLOTTED
Lowest to $4.8524
Littelfuse Inc.
DIODE MINI 1.5A 400V
Need more? Email Us
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874
Littelfuse Inc.
COVER FOR MAXIHOLDER 152001.
Need more? Email Us
Schurter Inc.
COVER CIRCUIT BRKR 2POLE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess