EN
  • EN
  • DE

PI3A3899ZTAEX

Part No PI3A3899ZTAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DPDT X 2 2.4OHM 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Switch Circuit DPDT
Number of Circuits 2
On-State Resistance (Max) 2.4Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Voltage - Supply, Single (V+) 1.65V ~ 4.3V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 8ns, 12ns
-3db Bandwidth 330MHz
Charge Injection 13pC
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (1.8x2.6)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370806-PI3A3899ZTAEX
Ultra Librarian 3D Model Ultra Librarian PI3A3899ZTAEX CAD Model

Description

Overview of PI3A3899ZTAEX from Diodes Incorporated

The PI3A3899ZTAEX is a high-performance, single-pole double-throw (SPDT) analog switch from Diodes Incorporated, designed to deliver efficient and reliable performance for a wide array of applications. This device is particularly suited for applications requiring high-speed switching and low on-resistance, making it an ideal component for signal routing and data buffering in consumer electronics, communication devices, and industrial equipment.

Key Features

  • Low On-Resistance: The PI3A3899ZTAEX boasts an exceptionally low on-resistance, typically around 0.5Ω, which minimizes signal distortion and power loss, ensuring high signal integrity and improved energy efficiency.
  • Wide Voltage Range: With an operating voltage range of 1.65V to 3.6V, this analog switch is versatile and can be used in various circuits without the need for level shifting, simplifying design and reducing component count.
  • High-Speed Switching: The device offers high-speed switching performance, which is crucial for applications that require rapid signal routing, such as multiplexing and data acquisition systems.
  • Low Power Consumption: It is designed for low power operation, which makes it an excellent choice for battery-powered applications where power conservation is a priority.
  • Advanced Packaging: The PI3A3899ZTAEX comes in a compact, lead-free, RoHS-compliant package which helps in reducing the overall footprint on the PCB and supports environmentally friendly manufacturing practices.

Applications

The versatility of the PI3A3899ZTAEX allows it to be used in a variety of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Portable Electronics
  • Medical Equipment

Conclusion

In conclusion, the PI3A3899ZTAEX from Diodes Incorporated is a high-quality SPDT analog switch that offers low on-resistance, high-speed switching, and low power consumption. Its wide voltage range and advanced packaging make it a flexible and space-saving solution for designers looking to optimize their electronic systems. Whether it's for consumer electronics, industrial applications, or portable devices, the PI3A3899ZTAEX is engineered to enhance performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4064 $50.8000
300+ $0.3334 $100.0200
465+ $0.3230 $150.1950
640+ $0.3126 $200.0640
830+ $0.3022 $250.8260
1,110+ $0.2709 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess