EN
  • EN
  • DE

2027-15-SM-RPLF

Part No 2027-15-SM-RPLF
Manufacturer Bourns Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 150V 10KA 2 POLE SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 9 Weeks
Features Gas Discharge Tube 10000A (10kA) ±15% Pole Surface Mount
Manufacturer Bourns Inc.
Series 2027
Package Reel - TR
Mounting Surface Mount
Package 2-SMD Cylinder Square End
Family Name 2027
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Part Number 202715SMRPLF, 2027-15-SM-RPLFCT, 2027-15-SM-RPLF-ND, 2027-15-SM-RPLFTR, 2027-15-SM-RPLFDKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905848-2027-15-SM-RPLF
Ultra Librarian 3D Model Ultra Librarian 2027-15-SM-RPLF CAD Model

Description

The 2027-15-SM-RPLF is a surface mount Gas Discharge Tube (GDT) from Bourns Inc., designed for overvoltage protection. This component is used to protect sensitive electronic equipment from transient voltage surges caused by lightning, power surges, or electrostatic discharge (ESD).

Applications

  • Protection of telecom equipment
  • Surge protection in power supplies
  • Protection of data lines
  • Use in security systems
  • Protection of industrial control systems

Features

  • Surface mount design
  • Voltage rating of 150V
  • Low capacitance
  • High surge current capability
  • RoHS compliant

Benefits

  • Effective overvoltage protection
  • Compact size for space-saving
  • Fast response time
  • Long life and reliability
  • Environmentally friendly due to RoHS compliance

Additional Details

The 2027-15-SM-RPLF has a DC breakdown voltage of 150V. It features a low capacitance, typically around 1.5 pF, which minimizes signal distortion in high-frequency applications. The surge current capability is high, allowing it to withstand significant transient surges. The surface mount design allows for easy integration into automated assembly lines. This GDT is commonly used to protect sensitive electronic equipment from damage caused by overvoltage events. It is suitable for use in telecom equipment, power supplies, data lines, and security systems. The RoHS compliance ensures that the product meets environmental standards for hazardous substances. The GDT operates by conducting when the voltage across it exceeds its breakdown voltage, thereby diverting the surge current away from the protected circuit. It then returns to its non-conducting state when the surge has subsided.

You May Also Be Interested in

Bourns Inc.
GDT 7200V 5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 350V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 3500V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 145V 3KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 400V 2.5KA 2 POLE SMD
Lowest to $0.5013
Bourns Inc.
GDT 470V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 470V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7608 $52.6512
33+ $3.0858 $101.8314
51+ $2.9893 $152.4543
70+ $2.8929 $202.5030
90+ $2.7965 $251.6850
120+ $2.5072 $300.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess