EN
  • EN
  • DE

PG4P809RBNY-LF

Part No PG4P809RBNY-LF
Manufacturer Bothhand USA, LP.
Catalog Misc Products
Description Supports 16 pairs of category 5 UTP cable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bothhand USA, LP.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833718-PG4P809RBNY-LF
Ultra Librarian 3D Model Ultra Librarian PG4P809RBNY-LF CAD Model

Description

The PG4P809RBNY-LF is a surge protection device manufactured by Bothhand USA, LP. It is designed to safeguard electronic equipment from transient voltage surges, such as those caused by lightning strikes, inductive load switching, or electrostatic discharge (ESD). These surges can damage sensitive components, leading to equipment failure and downtime. The PG4P809RBNY-LF offers a robust and reliable solution to mitigate these risks and ensure the continued operation of critical systems.

Applications

  • Telecommunications equipment
  • Industrial control systems
  • Power supplies
  • Data centers
  • Consumer electronics
  • LED lighting

Features

  • High surge current capability
  • Low clamping voltage
  • Fast response time
  • RoHS compliant
  • Lead-free finish
  • Compact design for easy integration

Benefits

  • Protects sensitive electronic equipment from damage due to voltage surges
  • Reduces equipment downtime and maintenance costs
  • Improves system reliability and longevity
  • Complies with industry safety standards
  • Easy to install and use

Additional Details

The PG4P809RBNY-LF features a robust construction that can withstand harsh environmental conditions. It is designed to operate over a wide temperature range, making it suitable for a variety of applications. The device is also RoHS compliant, ensuring that it meets environmental regulations. Further technical specifications including peak pulse current, clamping voltage, and operating temperature can be found in the official datasheet provided by Bothhand USA, LP.

This component is a critical part of a comprehensive surge protection strategy and contributes to the overall reliability and performance of electronic systems.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $224.0863 $224.0863
2+ $200.9049 $401.8098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess