EN
  • EN
  • DE

SHUTTLE BOARD 3.0 BMA456

Part No SHUTTLE BOARD 3.0 BMA456
Manufacturer Bosch Sensortec
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Bosch Sensortec
Package Box
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g
Interface I2C, SPI
Sensitivity 16384LSB/g, 8192LSB/g, 4096LSB/g, 2048LSB/g
Voltage - Supply 1.62V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part BMA456
Other Names 828-SHUTTLEBOARD3.0BMA456,0440.SB0.282
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283805-SHUTTLE BOARD 3.0 BMA456
Ultra Librarian 3D Model Ultra Librarian SHUTTLE BOARD 3.0 BMA456 CAD Model

Description

The Bosch Sensortec 1283805-SHUTTLE BOARD 3.0 BMA456 is an electronic component that is designed for use in various applications.

  • Manufacturer: Bosch Sensortec
  • Series: BMA
  • Supply and demand status: Limited
  • Description: A small, low-power, triaxial accelerometer with digital output that is capable of measuring the acceleration of the device it is installed in.
  • Applications: Gaming, navigation, and fitness tracking
  • Comes with: A board
  • Interface: I2C and SPI
  • Sensing range: +/- 2g, 4g, 8g, and 16g
  • Voltage supply range: 1.62V to 3.6V

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess