EN
  • EN
  • DE

BMP280

Part No BMP280
Manufacturer Bosch Sensortec
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE ABS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bosch-Sensortec
Pressure Type Vented Gauge
Operating Pressure 4.35 PSI ~ 15.95 PSI (30 kPa ~ 110 kPa)
Output Type I2C, SPI
Output 16b
Accuracy ±0.145 PSI (±1 kPa)
Operating Supply Voltage 1.71 V ~ 3.6 V
Features Standby Mode
Termination Style SMD (SMT) Tab
Maximum Pressure 290.08 PSI (2000 kPa)
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 037049-BMP280
Family Name BMP280
Introduction Date December 19, 2012
ECCN EAR99
Country of Origin Germany
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Medical
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian BMP280 CAD Model

Description

BMP280 from Bosch Sensortec is a barometric pressure sensor used in compact electronic systems that need reliable environmental awareness, altitude estimation, or pressure trend monitoring. Engineers commonly consider this device for wearables, mobile accessories, indoor navigation, HVAC monitoring, weather-related instruments, and IoT edge nodes where board space and power efficiency matter. Its value is tied to Bosch Sensortec’s established position in MEMS sensing, making it a familiar choice for design teams building portable and connected products. For sourcing and design planning, the lifecycle status is information not available in the provided data, so teams should confirm current manufacturer status before committing to long production runs or redesign-sensitive platforms. RoHS compliance information is also not available in the provided data. Engineers, buyers, and compliance teams should verify the latest environmental declarations, datasheet revisions, and manufacturer statements before release to production or regulated-market shipment.

You May Also Be Interested in

Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6821 $52.0926
15+ $7.1238 $106.8570
22+ $6.9012 $151.8264
30+ $6.6785 $200.3550
39+ $6.4559 $251.7801
52+ $5.7881 $300.9812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess