EN
  • EN
  • DE

BMP180

Part No BMP180
Manufacturer Bosch Sensortec
Catalog Pressure Sensors, Transducers
Description SENSOR 15.95PSIA 19BIT 7LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr Bosch Sensortec
Package Tape & Reel
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa)
Output Type I2C
Output 16 ~ 19 b
Accuracy ±2%
Voltage - Supply 1.62V ~ 3.6V
Port Style No Port
Termination Style SMD (SMT) Tab
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 7-VLGA
Supplier Device Package 7-LGA
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 9026.20.4000
Win Source Part Number 81346-BMP180
Ultra Librarian 3D Model Ultra Librarian BMP180 CAD Model

Description

BMP180 Overview

The BMP180 is a high-quality barometric pressure sensor. It serves applications that require accurate environmental data, making it ideal for both hobbyists and professional developers.

Applications

  • GPS navigation systems
  • Weather forecasting equipment
  • Aviation altitude monitoring
  • IoT environment sensing projects

Features and Benefits

  • Exceptional accuracy in pressure and altitude measurements
  • Compact form factor for easy embedding
  • Energy-efficient design
  • Seamless integration with a variety of microcontroller systems

With its precise data output and user-friendly design, the BMP180 supports a wide range of technology solutions.

You May Also Be Interested in

TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,868 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess