EN
  • EN
  • DE

SM500GDT

Part No SM500GDT
Manufacturer Bivar Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 997980-SM500GDT
Categories OEM Parts( S )
Manufacturer Bivar Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM500GDT CAD Model

Description

The SM500GDT is a series of LED light pipes manufactured by Bivar Inc. These light pipes are designed to transmit light from a surface-mounted LED on a PCB to the front panel of an enclosure, providing a clear visual indication of the LED's status. They are typically used in electronic devices and equipment where visual indication is required but the LED cannot be directly mounted on the front panel.

Applications

  • Front panel indicators: Used to display the status of electronic devices such as power, activity, or error conditions.
  • Equipment monitoring: Employed in industrial equipment to visually indicate operating status or alarms.
  • Consumer electronics: Found in devices like audio equipment, appliances, and gaming consoles for visual feedback.
  • Medical devices: Used in medical equipment to provide visual indications of device status and operation.
  • Telecommunications equipment: Integrated into routers, switches, and other network devices for status indication.

Features

  • Surface mount design: Allows for easy mounting of LEDs on the PCB.
  • Clear light transmission: Ensures bright and clear visual indication.
  • Various lengths and sizes: Available in different dimensions to accommodate various panel thicknesses and LED positions.
  • Press-fit or snap-fit mounting: Enables easy and secure attachment to the front panel.
  • Durable materials: Constructed from high-quality plastics for long-lasting performance.
  • Wide viewing angle: Provides clear visibility from different angles.

Benefits

  • Easy installation: Simplifies the assembly process and reduces manufacturing costs.
  • Reliable performance: Ensures consistent and accurate visual indication.
  • Improved aesthetics: Enhances the appearance of electronic devices.
  • Versatile applications: Suitable for a wide range of electronic equipment.
  • Space-saving design: Allows for compact integration into various applications.
  • Cost-effective solution: Provides a reliable and affordable visual indication solution.

Additional Details

The SM500GDT series light pipes are available in various lengths and diameters to accommodate different LED sizes and panel thicknesses. The light pipes are typically made from clear polycarbonate or acrylic materials. They are designed to provide optimal light transmission with minimal light loss. The mounting options include press-fit and snap-fit designs for easy and secure attachment to the front panel. The light pipes are also available with different lens shapes to provide various viewing angles and light distribution patterns.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 641 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess