EN
  • EN
  • DE

B2433

Part No B2433
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (A - B)
Description Hubbell 3-G Rect Steel Fb, Deep, Full Adj, Brs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049263-B2433
Categories OEM Parts(A-B)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B2433 CAD Model

Description

The Hubbell Wiring Device-Kellems B2433 is a robust and reliable electrical box designed for various industrial and commercial applications. It provides a secure and weatherproof enclosure for electrical connections, protecting them from environmental factors such as moisture, dust, and corrosion. This box is built to withstand harsh conditions and ensure the longevity of electrical installations.

Applications:

  • Industrial Facilities: Used in factories, manufacturing plants, and warehouses to protect electrical connections.
  • Commercial Buildings: Installed in offices, retail stores, and restaurants to house electrical wiring and devices.
  • Outdoor Installations: Suitable for use in outdoor lighting systems, signage, and other exposed electrical applications.
  • Wet Locations: Designed to withstand moisture and humidity, making it ideal for use in damp or wet environments.
  • Hazardous Locations: In certain configurations and materials, it can be used in environments where flammable gases or vapors may be present.

Features:

  • Weatherproof Construction: Designed to protect electrical components from rain, snow, and other environmental elements.
  • Durable Materials: Typically constructed from corrosion-resistant materials such as aluminum or stainless steel.
  • Secure Enclosure: Provides a tightly sealed enclosure to prevent the ingress of dust, dirt, and moisture.
  • Multiple Conduit Entries: Features multiple conduit entries for flexible wiring configurations.
  • Grounding Provisions: Equipped with grounding provisions for safe and reliable electrical connections.
  • Easy Installation: Designed for easy installation with standard mounting hardware.

Benefits:

  • Protection of Electrical Components: Prevents damage to electrical connections from environmental factors.
  • Increased Safety: Reduces the risk of electrical shock and fire hazards.
  • Extended Lifespan of Electrical Systems: Protects wiring and devices from corrosion and degradation.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements due to environmental damage.
  • Compliance with Safety Standards: Meets relevant industry standards for weatherproof electrical enclosures.
  • Improved Reliability: Ensures reliable operation of electrical systems in harsh environments.

Additional Details:

The B2433 often features a gasketed cover to provide a watertight seal. Depending on the specific model and application, it may be available in various sizes and configurations. Conduit entries can be threaded or unthreaded to accommodate different types of conduit fittings. Some versions may also include internal mounting plates for mounting electrical devices within the enclosure. It's crucial to select the appropriate electrical box based on the specific environmental conditions and electrical requirements of the installation.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess