Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel (TR)
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 28mcd
Lens Style Rectangle with Flat Top
Lens Size 2.00mm x 1.60mm
Voltage - Forward (Vf) (Typ) 1.85V
Current - Test 20mA
Viewing Angle 140°
Mounting SMD (SMT)
Wavelength - Dominant 640nm
Wavelength - Peak 660nm
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Dimension 3.20mm L x 1.60mm W
Height (Max) 1.10mm
Base Product Number SM1206
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 3,000
Win Source Part Number 1004324-SM1206SRC
Ultra Librarian 3D Model Ultra Librarian SM1206SRC CAD Model

Description

The SM1206SRC is a red LED indication discrete optoelectronic component with a 140° viewing angle and a millicandela rating of 28mcd.

  • Viewing Angle: 140°
  • Millicandela Rating: 28mcd
  • Voltage-Forward: 1.85V
  • Wavelength-Dominant: 640nm
  • Package: Tape and Reel (TR)
  • Standard Package: 3,000
  • Mounting Technology: Surface Mount (SMT)
  • Configuration: Standard
  • Manufacturer: Bivar Inc.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LSA67K-K1-1-0-2
Stanley Electric Co
LED RED CLEAR SURFACE MOUNT / Red 632nm LED Indication - Discrete 2.6V 2-PLCC
Lowest to $0.3687
ECAD model for VFGV1104LS-TR
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 15-21VYC/TR8
Rohm Semiconductor
Ultra high brightness chip LEDs
Lowest to $1.9572
ECAD model for SML-512WW
Lumex Opto/Components Inc.
LED SMT GREEN 0805 PKG / LED Indication - Discrete
Need more? Email Us
ECAD model for SML-LXF0805SUGC-TR
Rohm Semiconductor
Need more? Email Us
ECAD model for SML-022ML8TT86QP
Rohm Semiconductor
Lowest to $0.0763
ECAD model for SML-310YTT8
Fairchild/ON Semiconductor
Lowest to $0.8677
ECAD model for QTLP601CEB
Bivar Inc.
LED GREEN CLEAR 6PLCC SMD / Green 526nm LED Indication - Discrete 3.3V 6-SMD, J-Lead
Need more? Email Us
ECAD model for SMP6-GC

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention