EN
  • EN
  • DE

SF1-1.0-F4P-9

Part No SF1-1.0-F4P-9
Manufacturer Bivar Inc.
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092386-SF1-1.0-F4P-9
Categories OEM Parts( S )
Manufacturer Bivar Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF1-1.0-F4P-9 CAD Model

Description

The SF1-1.0-F4P-9 is a PCB spacer from Bivar Inc. It is designed to provide a precise and reliable method for mounting printed circuit boards (PCBs) within an enclosure or chassis. The spacer creates a defined gap between the PCB and the mounting surface, which is crucial for preventing short circuits, allowing for proper airflow, and facilitating component access. The SF1-1.0-F4P-9 is made from durable materials and features a secure mounting mechanism, ensuring stable and vibration-resistant performance.

Applications

  • Mounting PCBs in electronic enclosures
  • Creating space between PCBs and chassis
  • Elevating PCBs for component clearance
  • Providing insulation between PCBs and metal surfaces
  • Supporting PCBs during assembly and testing

Features

  • Fixed height spacer
  • Durable material construction
  • Secure mounting mechanism
  • Precise dimensions
  • Lightweight design
  • Easy to install

Benefits

  • Prevents short circuits between PCBs and mounting surfaces
  • Improves airflow around components, reducing heat buildup
  • Facilitates component access for maintenance and upgrades
  • Provides stable and vibration-resistant PCB mounting
  • Simplifies PCB assembly and testing
  • Reduces the risk of damage to PCBs during handling

Additional Details

The SF1-1.0-F4P-9 is typically made from nylon or other insulating materials with excellent mechanical strength and electrical insulation properties. The mounting mechanism may involve a snap-fit design or the use of screws or rivets. The spacer's dimensions are precisely controlled to ensure consistent spacing between the PCB and the mounting surface. Proper installation is essential to ensure the spacer's effectiveness in providing electrical insulation and mechanical support. Refer to the manufacturer's datasheet for detailed specifications, including material properties, dimensions, and installation instructions.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7486 $59.8880
190+ $0.6142 $116.6980
295+ $0.5951 $175.5545
405+ $0.5759 $233.2395
520+ $0.5567 $289.4840
695+ $0.4991 $346.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess