Products specifications Report Issue?

Type LED
Lamp Color Green
Lens Color Green
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.1V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.32" (8.13mm)
Lens Size 5mm, T-1 3/4
Lens Style Round with Domed Top
Millicandela Rating 25mcd
Wavelength - Peak 568nm
Viewing Angle 40°
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1567627-MPR5GD
Ultra Librarian 3D Model Ultra Librarian MPR5GD CAD Model

You May Also Be Interested in

Lumex Opto/Components Inc.
LED T-3MM 585NM YELLOW DIFF / LED Panel Indicator Yellow Diffused 60° 2.1V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXH312YD-150
Lumex Opto/Components Inc.
LED PANEL INDICATOR RED 2V / LED Panel Indicator Red Diffused 60° 2V 20mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR4815SID-150
Lumex Opto/Components Inc.
LED T-5MM W/LD 660NM SRD DFF RFL / LED Panel Indicator Red Diffused 60° 1.8V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR4815SRD-150
Lumex Opto/Components Inc.
LED PANEL INDICATOR BLUE 3.5V / LED Panel Indicator Blue Diffused 60° 3.5V 20mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR4815USBD150
Lumex Opto/Components Inc.
LED 5X5MM SQR RED DIFF PANEL MT / LED Panel Indicator Red Diffused 80° 2V 30mA
Need more? Email Us
ECAD model for SSI-LXH55ID
Lumex Opto/Components Inc.
LED PANEL INDICATOR GREEN 2.2V / LED Panel Indicator Green Diffused 60° 2.2V 20mA Wire Leads - 24" (609.60mm)
Need more? Email Us
ECAD model for SSI-LXR4815GD-600
Lumex Opto/Components Inc.
LED 5MM SUP RED DIFF REFL PNL MT / LED Panel Indicator Red Diffused 60° 1.8V 30mA
Need more? Email Us
ECAD model for SSI-LXR4815SRD
Assmann WSW Components
LED 3MM RED/GRN PNL MNT WTR PRF
Need more? Email Us
ECAD model for A-LED8-1AAAS-MR7-1
Lumex Opto/Components Inc.
LED 3MM YELLOW DIFF PANEL MOUNT / LED Panel Indicator Yellow Diffused 60° 2.1V 30mA
Need more? Email Us
ECAD model for SSI-LXR3612YD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention