EN
  • EN
  • DE

MPC8-2GD12V

Part No MPC8-2GD12V
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description PNL MNT 12V GREEN 5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lamp Color Green
Lens Transparency Diffused
Voltage 12V
Panel Cutout Shape Round
Panel Cutout Dimensions 0.31" (7.87mm)
Lens Style Round with Domed Top
Millicandela Rating 2090mcd
Wavelength - Peak 515nm
Viewing Angle 45°
Termination Style Quick Connect - 0.110" (2.8mm)
Ingress Protection IP54
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567607-MPC8-2GD12V
Ultra Librarian 3D Model Ultra Librarian MPC8-2GD12V CAD Model

Description

N

You May Also Be Interested in

Mallory Sonalert Products Inc.
LED GRN 8MM NUT 12VAC/DC STK
Need more? Email Us
Bivar Inc.
LED PANEL INDICATOR RED 2.1V
Need more? Email Us
Bulgin
LED PANEL INDICATOR RED 2V
Need more? Email Us
Apem Inc.
LED INDICATOR 12.7MM PROMINENT H
Need more? Email Us
Apem Inc.
INDICATOR 12V 14MM PROMINENT RED
Need more? Email Us
Dialight
INCAND. DATALITE
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Mallory Sonalert Products Inc.
LED RED 8MM NUT 110VDC STK
Need more? Email Us
Apem Inc.
INDICATOR 24V 14MM PROM R/Y/G
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess