The RB060M-30GTR is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for high-speed switching and rectification applications, especially where low power loss and efficient operation are critical.
Applications:
- High-frequency DC-DC converters
- Flyback diodes
- Reverse polarity protection circuits
- Power supplies for portable devices
- LED lighting circuits
Features:
- Low forward voltage drop (VF): Ensures minimal power loss and increased efficiency.
- High-speed switching: Allows for efficient operation in high-frequency circuits.
- Compact SMD package: Facilitates easy integration into space-constrained designs.
- 30V Reverse Voltage Rating: Suitable for applications with a maximum reverse voltage of 30V.
- Glass passivated chip junction: Provides improved reliability and stability.
Benefits:
- Increased energy efficiency: Minimizes power dissipation and maximizes energy savings.
- Improved system reliability: Offers stable and dependable performance in demanding conditions.
- Simplified design: Enables easier integration and reduces component count.
- Reduced heat generation: Lower forward voltage drop results in less heat dissipation.
- Smaller footprint: The compact package allows for miniaturized designs.
Technical Specifications:
The RB060M-30GTR has a maximum repetitive peak reverse voltage (VRRM) of 30V and a forward current (IF) of 0.6A. The forward voltage (VF) is typically around 0.39V at a forward current of 0.6A. The device comes in a small surface-mount package, typically a PMDTM package. Refer to the official Rohm Semiconductor datasheet for precise electrical characteristics and packaging details.