EN
  • EN
  • DE

MPC3YDW12.0

Part No MPC3YDW12.0
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description LED PANEL INDICATOR YLW 2V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Yellow
Lens Color Yellow
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.10mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 20mcd
Wavelength - Peak 590nm
Viewing Angle 35°
Termination Style Wire Leads - 12" (304.80mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567600-MPC3YDW12.0
Ultra Librarian 3D Model Ultra Librarian MPC3YDW12.0 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SW IND PB RND RED LED DIFF SLD
Need more? Email Us
Bivar Inc.
PNL MNT BLUE 20MA W/WIRE 12\
Need more? Email Us
Apem Inc.
LED INDICATOR 14MM PROMINENT 24V
Need more? Email Us
Apem Inc.
INDICATOR 12V 14MM PROMINENT RED
Need more? Email Us
Mallory Sonalert Products Inc.
LED YEL 8MM SNAP 24VAC/DC STK
Need more? Email Us
Apem Inc.
INDICATOR 24V 12MM PROMINENT GRN
Need more? Email Us
Mallory Sonalert Products Inc.
LED RED 12MM SNAP 12VAC/DC STK
Need more? Email Us
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 110VAC/DC STK
Need more? Email Us
Dialight
LED PANEL IND.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess