EN
  • EN
  • DE

MPC12-1GD24V

Part No MPC12-1GD24V
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description PNL MNT 24V GREEN 8MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lamp Color Green
Lens Transparency Diffused
Voltage 24V
Panel Cutout Shape Round
Panel Cutout Dimensions 0.47" (11.94mm)
Lens Style Round with Domed Top
Millicandela Rating 1880mcd
Viewing Angle 45°
Termination Style Quick Connect - 0.110" (2.8mm)
Ingress Protection IP54
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567594-MPC12-1GD24V
Ultra Librarian 3D Model Ultra Librarian MPC12-1GD24V CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Mallory Sonalert Products Inc.
LED RED 12MM SNAP 12VAC/DC STK
Need more? Email Us
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 110VAC/DC STK
Need more? Email Us
NKK Switches
INDICATOR PB SQ BRIGHT LED BLUE
Need more? Email Us
Bivar Inc.
LED ASSY PNL 5MM BLUE DIFF 430NM
Need more? Email Us
Apem Inc.
INDICATOR 12V 14MM PROMINENT RED
Need more? Email Us
Apem Inc.
LED INDICATOR 14MM PROMINENT 24V
Need more? Email Us
Apem Inc.
INDICATOR 24V 12MM PROMINENT GRN
Need more? Email Us
Mallory Sonalert Products Inc.
LED YEL 8MM SNAP 24VAC/DC STK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess