EN
  • EN
  • DE
  • IT

LPV4-0500D-G850

Part No LPV4-0500D-G850
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description GREEN/520NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit
Lens Style Round with Domed Top
Lens Size 3.90mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1572049-LPV4-0500D-G850
Ultra Librarian 3D Model Ultra Librarian LPV4-0500D-G850 CAD Model

Description

N

You May Also Be Interested in

Bivar Inc.
LIGHT PIPE VERT 0.500" FLAT FACE
Need more? Email Us
Kingbright Corporation
LED Uni-Color Orange 610nm 2-Pin Chip LED T/R
Need more? Email Us
Kingbright Corporation
1.0X0.5MM White SMD Led (X=0.31, Y=0.31)
Lowest to $0.2770
Broadcom Limited
LED AMBER CLEAR SMD / Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Need more? Email Us
Visual Communications Company - VCC
LED YELLOW CLEAR T-1 3/4 T/H / Yellow LED Indication - Discrete 2.2V Radial
Need more? Email Us
Kingbright
LED BLUE CLEAR CHIP SMD / Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Lowest to $0.1728
OSRAM Opto Semiconductors Inc.
Top LED, SMT LED with integrated reflector, Amber(609-624 nm)
Need more? Email Us
Bivar Inc.
LIGHT PIPE RA .150" 3MM ROUND
Need more? Email Us
Visual Communications Company - VCC
LITEPIPE ASSY RED 5MM THR 1.32"L / Light Pipe Single Red Rigid Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess