EN
  • EN
  • DE

H301CYGD-100

Part No H301CYGD-100
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 3MM BI-LVL GN/YL DIFF RA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green (x 1), Yellow (x 1)
Wavelength - Peak 568nm, 590nm
Configuration 2 High
Current 20mA Green, 20mA Yellow
Millicandela Rating 25mcd Green, 20mcd Yellow
Viewing Angle 40°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2.1V Green, 2V Yellow
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566951-H301CYGD-100
Ultra Librarian 3D Model Ultra Librarian H301CYGD-100 CAD Model

Description

N

You May Also Be Interested in

Bivar Inc.
LED CBI 5MM GRN/RED THROUGH HOLE
Need more? Email Us
Dialight
564-0100-332F Dialight LED Circuit Board Indicators CBI 3MM TRE LEVEL datasheet, inventory, & pricing.
Lowest to $7.2762
Kingbright Corporation
6.8X19.9MM GAALAS LED LIGHT BAR
Need more? Email Us
Bivar Inc.
LED CBI 3MM 3X1 GREEN PC MNT
Need more? Email Us
Schurter Inc.
HOLDER LED 5MM GREEN RA
Need more? Email Us
Lumex Opto/Components Inc.
LED CBI 5X2.5MM 10-SEG GN/R/YL
Need more? Email Us
Bivar Inc.
LED CBI 1.8MM YL THROUGH HOLE
Need more? Email Us
Dialight
551-1209F Dialight LED Circuit Board Indicators YELLOW DIFFUSED LOW CURRENT datasheet, inventory, & pricing.
Need more? Email Us
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess